Philips logo

Philips BTM5000/12 home audio system Home audio micro system 40 W Bronze

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67333
Info modified on:
28 Sept 2023, 12:26:10
Short summary description Philips BTM5000/12 home audio system Home audio micro system 40 W Bronze:

Philips BTM5000/12, Home audio micro system, Bronze, 1 discs, Tray, 40 W, 2-way

Long summary description Philips BTM5000/12 home audio system Home audio micro system 40 W Bronze:

Philips BTM5000/12. Type: Home audio micro system, Product color: Bronze, Number of optical discs: 1 discs. RMS rated power: 40 W, Speaker type: 2-way, Woofer diameter: 3.5" (8.9 cm). Supported radio bands: FM, Tuner enhancements: Auto store, Auto tuning. Display type: VFD. Headphone connectivity: 3.5 mm

Reasons to buy
3d tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.