Philips logo

Philips BTM2310/12 home audio system Home audio micro system 15 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6513
Info modified on:
15 Mar 2025, 10:34:04
Short summary description Philips BTM2310/12 home audio system Home audio micro system 15 W Black:

Philips BTM2310/12, Home audio micro system, Black, 1 discs, Tray, 15 W, 3" (7.62 cm)

Long summary description Philips BTM2310/12 home audio system Home audio micro system 15 W Black:

Philips BTM2310/12. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 15 W, Woofer diameter: 3" (7.62 cm). Supported radio bands: FM. Display type: LED. Headphone connectivity: 3.5 mm

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.