Philips logo

Philips BTM1560/12 home audio system Home audio mini system 30 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71029
Info modified on:
04 May 2023, 13:45:08
Short summary description Philips BTM1560/12 home audio system Home audio mini system 30 W Black:

Philips BTM1560/12, Home audio mini system, Black, 1 discs, Front, 30 W, 2-way

Long summary description Philips BTM1560/12 home audio system Home audio mini system 30 W Black:

Philips BTM1560/12. Type: Home audio mini system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 30 W, Speaker type: 2-way, Subwoofer driver diameter (imperial): 3.5". Supported radio bands: FM, Tuner type: Digital. Display type: LED. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.