Philips logo

Philips BEARDTRIMMER Series 9000 BT9280/32 beard trimmer AC/Battery 17 0.276" (7 mm) Wet & Dry Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107741
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips BEARDTRIMMER Series 9000 BT9280/32 beard trimmer AC/Battery 17 0.276" (7 mm) Wet & Dry Black, Silver:

Philips BEARDTRIMMER Series 9000 BT9280/32, Washable, AC/Battery, Black, Silver

Long summary description Philips BEARDTRIMMER Series 9000 BT9280/32 beard trimmer AC/Battery 17 0.276" (7 mm) Wet & Dry Black, Silver:

Philips BEARDTRIMMER Series 9000 BT9280/32. Minimum hair length: 0.0157" (0.4 mm), Maximum hair length: 0.276" (7 mm). Product color: Black, Silver. Power source: AC/Battery, Operating time: 60 min, Charging time: 1 h

3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.