Philips logo

Philips Norelco BeardTrimmer 7200 Vacuum beard trimmer, Series 7000

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84530
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
08 Jan 2022
Philips BT7225/49 user manual (636 KB)
Short summary description Philips Norelco BeardTrimmer 7200 Vacuum beard trimmer, Series 7000:

Philips Norelco BeardTrimmer 7200 Vacuum beard trimmer, Series 7000, Washable, Oil-free maintenance, AC/Baterry, Self-sharpening blade, Black, Blue

Long summary description Philips Norelco BeardTrimmer 7200 Vacuum beard trimmer, Series 7000:

Philips Norelco BeardTrimmer 7200 Vacuum beard trimmer, Series 7000. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.394" (1 cm), Step precise: 0.0197" (0.5 mm). Product color: Black, Blue, Blade material: Stainless steel. Power source: AC/Baterry, Operating time: 80 min, Charging time: 1 h

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.