Philips BEARDTRIMMER Series 7000 BT7210/15, Washable, Oil-free maintenance, Black, Silver
Philips BEARDTRIMMER Series 7000 BT7210/15. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.394" (1 cm), Step precise: 0.0197" (0.5 mm). Product color: Black, Silver, Blade material: Stainless steel. Operating time: 75 min, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)