Philips logo

Philips wireless portable speaker BT6900B/37

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36230
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips wireless portable speaker BT6900B/37:

Philips wireless portable speaker BT6900B/37, 1.0 channels, 2.01" (5.1 cm), 10 W, Wired & Wireless, A2DP, AVRCP, HFP, 393.7" (10 m)

Long summary description Philips wireless portable speaker BT6900B/37:

Philips wireless portable speaker BT6900B/37. Audio output channels: 1.0 channels, Driver diameter: 2.01" (5.1 cm). RMS rated power: 10 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 393.7" (10 m). Product type: Mono portable speaker, Product color: Black, Product design: Other. Recommended usage: Universal, Compatible products: Apple: iPad 1, iPad 2, new iPad, iPad mini, iPad Retina display, iPad Air, iPad Air 2, iPad mini...

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.