Philips BT6600R/12, 1.75" (4.44 cm), 16 W, 63 - 20000 Hz, 72 dB, 1000 mV, Wired & Wireless
Philips BT6600R/12. Subwoofer driver diameter: 1.75" (4.44 cm). RMS rated power: 16 W, Frequency range: 63 - 20000 Hz, Signal-to-Noise Ratio (SNR): 72 dB. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 393.7" (10 m). Product type: Stereo portable speaker, Volume control: Rotary. Recommended usage: Universal, Mobile operating systems supported: Android, Windows Phone, iOS, Compatible products: iPad 1, iPad 2, iPad Air, iPad Air 2, iPad mini 2, iPad mini 3, iPad mini, iPhone 3, iPhone 3GS,...