Philips logo

Philips BEARDTRIMMER Series 5000 BT5207/15 beard trimmer Battery 17 0.276" (7 mm) Wet & Dry Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58804
Info modified on:
11 Jul 2022, 13:52:14
Short summary description Philips BEARDTRIMMER Series 5000 BT5207/15 beard trimmer Battery 17 0.276" (7 mm) Wet & Dry Black, White:

Philips BEARDTRIMMER Series 5000 BT5207/15, Washable, Battery, Black, White

Long summary description Philips BEARDTRIMMER Series 5000 BT5207/15 beard trimmer Battery 17 0.276" (7 mm) Wet & Dry Black, White:

Philips BEARDTRIMMER Series 5000 BT5207/15. Minimum hair length: 0.0157" (0.4 mm), Maximum hair length: 0.276" (7 mm), Precision trimmer purpose: Beard. Product color: Black, White. Power source: Battery, Operating time: 70 min, Charging time: 1 h. Width: 5.91" (150 mm), Depth: 2.36" (60 mm), Height: 9.65" (245 mm)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.