Philips logo

Philips BEARDTRIMMER Series 5000 BT5206/16 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144433
Info modified on:
26 Jul 2024, 09:23:29
Short summary description Philips BEARDTRIMMER Series 5000 BT5206/16 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Stainless steel:

Philips BEARDTRIMMER Series 5000 BT5206/16, Washable, AC/Battery, Black, Stainless steel

Long summary description Philips BEARDTRIMMER Series 5000 BT5206/16 beard trimmer AC/Battery 17 0.276" (7 mm) Black, Stainless steel:

Philips BEARDTRIMMER Series 5000 BT5206/16. Minimum hair length: 0.0157" (0.4 mm), Maximum hair length: 0.276" (7 mm), Step precise: 0.00787" (0.2 mm). Product color: Black, Stainless steel. Power source: AC/Battery, Operating time: 50 min, Charging time: 1 h

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.