Philips BEARDTRIMMER Series 3000 BT3102/15, Washable, Oil-free maintenance, AC/Battery, Blue, Gray
Philips BEARDTRIMMER Series 3000 BT3102/15. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.394" (1 cm), Cutter width: 1.26" (3.2 cm). Product color: Blue, Gray, Blade material: Stainless steel. Power source: AC/Battery, Operating time: 45 min, Battery type: Built-in battery