Philips logo

Philips Beardtrimmer series 1000 BT1210/15 beard trimmer Battery 4 0.197" (5 mm) Charcoal

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104147
Info modified on:
14 Mar 2024, 19:30:54
Short summary description Philips Beardtrimmer series 1000 BT1210/15 beard trimmer Battery 4 0.197" (5 mm) Charcoal:

Philips Beardtrimmer series 1000 BT1210/15, Washable, Oil-free maintenance, Battery, Charcoal

Long summary description Philips Beardtrimmer series 1000 BT1210/15 beard trimmer Battery 4 0.197" (5 mm) Charcoal:

Philips Beardtrimmer series 1000 BT1210/15. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.197" (5 mm), Cutter width: 1.26" (3.2 cm). Product color: Charcoal, Blade material: Stainless steel. Power source: Battery, Operating time: 30 min, Battery type: Built-in battery

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.