Philips Lumea Advanced BRI921/00, Pink, White, Intense pulsed light (IPL), 15 min, 2.5 min, 4 min, 2 min
Philips Lumea Advanced BRI921/00. Product color: Pink, White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 15 min. Power source: AC/Battery, Battery type: AAA, AC input voltage: 100 - 240 V