Philips Satinelle Advanced BRE632/00, Pink, White, 32 tweezers, 17 discs, 15 / 5,4 W, Built-in, Lithium-Ion (Li-Ion)
Philips Satinelle Advanced BRE632/00. Product color: Pink, White, Number of tweezers: 32 tweezers, Number of discs: 17 discs. AC input voltage: 15 / 5,4 W, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Package type: Box