Philips logo

Philips Satinelle Advanced BRE620/00 epilator 32 tweezers Metallic, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203499
Info modified on:
16 May 2025, 05:30:18
Short summary description Philips Satinelle Advanced BRE620/00 epilator 32 tweezers Metallic, White:

Philips Satinelle Advanced BRE620/00, Metallic, White, 32 tweezers, 17 discs, 1.18" (3 cm), 15 /5,4 W, Built-in

Long summary description Philips Satinelle Advanced BRE620/00 epilator 32 tweezers Metallic, White:

Philips Satinelle Advanced BRE620/00. Product color: Metallic, White, Number of tweezers: 32 tweezers, Number of discs: 17 discs. AC input voltage: 15 /5,4 W, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Handle(s) features: Ergonomic

3d tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.