Philips logo

Philips Satinelle Advanced BRE611/00 epilator Blue, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126393
Info modified on:
16 May 2025, 05:29:42
Short summary description Philips Satinelle Advanced BRE611/00 epilator Blue, White:

Philips Satinelle Advanced BRE611/00, Blue, White, 17 discs, 1.18" (3 cm), 15 /5,4 W, Built-in, Lithium-Ion (Li-Ion)

Long summary description Philips Satinelle Advanced BRE611/00 epilator Blue, White:

Philips Satinelle Advanced BRE611/00. Product color: Blue, White, Number of discs: 17 discs, Cutter width: 1.18" (3 cm). AC input voltage: 15 /5,4 W, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Handle(s) features: Ergonomic

3d tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.