Philips logo

Philips BM5B/77 loudspeaker 2-way Black Wired & Wireless 5 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65371
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BM5B/77 loudspeaker 2-way Black Wired & Wireless 5 W:

Philips BM5B/77, 2-way, 1.0 channels, Wired & Wireless, 5 W, 100 - 16000 Hz, Black

Long summary description Philips BM5B/77 loudspeaker 2-way Black Wired & Wireless 5 W:

Philips BM5B/77. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wired & Wireless. RMS rated power: 5 W, Frequency range: 100 - 16000 Hz, Impedance: 4 Ω, Sensitivity: 81 dB. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.