Philips logo

Philips Essential BHD004/00 hair dryer 1800 W Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205881
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips Essential BHD004/00 hair dryer 1800 W Black:

Philips Essential BHD004/00, DC, Black, Hanging loop, 70.9" (1.8 m), 1800 W, 220-240 V

Long summary description Philips Essential BHD004/00 hair dryer 1800 W Black:

Philips Essential BHD004/00. Motor type: DC. Product color: Black, Hanging type: Hanging loop, Cord length: 70.9" (1.8 m). Power: 1800 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 10.8" (274 mm), Depth: 3.46" (88 mm), Height: 7.05" (179 mm). A-box dimensions: 233.9 x 135 x 81.1" (594 x 343 x 206 cm)

3d tour
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.