Philips BODYGROOM Series 3000 BG2025/15, Oil-free maintenance, Battery, White
Philips BODYGROOM Series 3000 BG2025/15. Product color: White, Cutter width: 1.26" (3.2 cm). Power source: Battery, Battery type: Built-in battery, Operating time: 50 min