Philips logo

Philips Fidelio 9000 series BDP9700/51 DVD/Blu-Ray player 3D Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64745
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Fidelio 9000 series BDP9700/51 DVD/Blu-Ray player 3D Black:

Philips Fidelio 9000 series BDP9700/51, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/150MHz, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD HR, DTS-HD..., 7.1 channels

Long summary description Philips Fidelio 9000 series BDP9700/51 DVD/Blu-Ray player 3D Black:

Philips Fidelio 9000 series BDP9700/51. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS Digital Surround, DTS-HD HR, DTS-HD..., Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 120 dB. Video formats supported: AVI, DIVX, DIVX HD, FLV, H.264, M2TS, MKV, MOV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, VC-1, WMV,..., Audio formats supported: AAC, FLAC, MKA, MP3, OGG, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.