Philips logo

Philips 7000 series BDP7700/12 DVD/Blu-Ray player 3D Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118225
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 7000 series BDP7700/12 DVD/Blu-Ray player 3D Black:

Philips 7000 series BDP7700/12, Full HD, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/150MHz, Dolby TrueHD, 7.1 channels

Long summary description Philips 7000 series BDP7700/12 DVD/Blu-Ray player 3D Black:

Philips 7000 series BDP7700/12. HD type: Full HD, Supported video modes: 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby TrueHD, Audio output channels: 7.1 channels, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: AVCHD, AVI, DIVX, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV, XVID, Audio formats supported: AAC, FLAC, MP3, OGG, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Compatible memory cards: SD, SDHC. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.