Philips logo

Philips 4K Ultra HD Blu-ray Player BDP7501/F7

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119874
Info modified on:
11 Jul 2022, 13:52:57
Short summary description Philips 4K Ultra HD Blu-ray Player BDP7501/F7:

Philips 4K Ultra HD Blu-ray Player BDP7501/F7, 4K Ultra HD, 1080p, 2160p, DTS, Dolby Digital, 7.1 channels, H.264, M2T, MOV, MP4, MPG, MTS, TS, AAC, FLAC, MP3, WAV

Long summary description Philips 4K Ultra HD Blu-ray Player BDP7501/F7:

Philips 4K Ultra HD Blu-ray Player BDP7501/F7. HD type: 4K Ultra HD, Supported video modes: 1080p, 2160p. Audio decoders: DTS, Dolby Digital, Audio output channels: 7.1 channels. Video formats supported: H.264, M2T, MOV, MP4, MPG, MTS, TS, Audio formats supported: AAC, FLAC, MP3, WAV, Image formats supported: JPG. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 120 V, AC input frequency: 60 Hz, Power consumption (typical): 26 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.