Philips logo

Philips BDP7500SL/12 DVD/Blu-Ray player DVD player

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42986
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips BDP7500SL/12 DVD/Blu-Ray player DVD player:

Philips BDP7500SL/12, 12-bit/150MHz, Dolby Digital, Dolby Digital Plus, DTS, 105 dB, 100 dB, 24-bit/192kHz, AVCHD, H.264, MPEG2, VC-1, WMV, XviD

Long summary description Philips BDP7500SL/12 DVD/Blu-Ray player DVD player:

Philips BDP7500SL/12. Video D/A Converter (DAC): 12-bit/150MHz. Audio decoders: Dolby Digital, Dolby Digital Plus, DTS, Signal-to-Noise Ratio (SNR): 105 dB, Dynamic range (1kHz): 100 dB. Video formats supported: AVCHD, H.264, MPEG2, VC-1, WMV, XviD, Audio formats supported: MP3, PCM, WMA. Power consumption (typical): 22 W, Power consumption (standby): 0.25 W. Weight: 6.28 lbs (2.85 kg)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.