Philips logo

Philips 5000 series BDP5600/12 DVD/Blu-Ray player 3D Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81284
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 5000 series BDP5600/12 DVD/Blu-Ray player 3D Black:

Philips 5000 series BDP5600/12, Full HD, 1080p, 4:3, 16:9, 21:9, Dolby Digital, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio, 5.1 channels, 100 dB

Long summary description Philips 5000 series BDP5600/12 DVD/Blu-Ray player 3D Black:

Philips 5000 series BDP5600/12. HD type: Full HD, Supported video modes: 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS-HD Master Audio, Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 100 dB. Video formats supported: DIVX, H.264, MPEG1, MPEG2, MPEG4, XVID, Audio formats supported: AAC, MP3, OGG, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.