Philips logo

Philips 3000 series BDP3480/12 DVD/Blu-Ray player 3D Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79974
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 3000 series BDP3480/12 DVD/Blu-Ray player 3D Black:

Philips 3000 series BDP3480/12, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/148MHz, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, 5.1 channels

Long summary description Philips 3000 series BDP3480/12 DVD/Blu-Ray player 3D Black:

Philips 3000 series BDP3480/12. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 80 dB. Video formats supported: AVI, DIVX, M2TS, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID, Audio formats supported: AAC, MKA, MP3, WMA, Image formats supported: GIF, JPEG XR, JPG. Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (typical): 12 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.