Philips logo

Philips BDP2980/12 DVD/Blu-Ray player 3D Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107853
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips BDP2980/12 DVD/Blu-Ray player 3D Black:

Philips BDP2980/12, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/148MHz, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, 5.1 channels

Long summary description Philips BDP2980/12 DVD/Blu-Ray player 3D Black:

Philips BDP2980/12. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, Audio output channels: 5.1 channels, Sound enhancement technology: Night Mode. Video formats supported: AVI, DIVX, H.264, M2TS, MKV, MP4, MPEG1, MPEG2, MPEG4, MPG, XVID, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.