Philips logo

Philips BDP2510W/12 DVD/Blu-Ray player White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71026
Info modified on:
11 Jul 2022, 13:51:33
Short summary description Philips BDP2510W/12 DVD/Blu-Ray player White:

Philips BDP2510W/12, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, DTS 2.0, Dolby Digital Plus, 7.1 channels, DIVX, H.264, MPEG1, MPEG2, MPEG4, XVID

Long summary description Philips BDP2510W/12 DVD/Blu-Ray player White:

Philips BDP2510W/12. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS 2.0, Dolby Digital Plus, Audio output channels: 7.1 channels. Video formats supported: DIVX, H.264, MPEG1, MPEG2, MPEG4, XVID, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, DVD, DVD+R, DVD+RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

3d tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.