Philips Baristina BAR311/60 Milk frother, Automatic, Gray, 0.12 L, 130 s, Hot & Cold, 29.5" (0.75 m)
Philips Baristina BAR311/60 Milk frother. Type: Automatic, Product color: Gray, Capacity: 0.12 L. Power source: AC, AC input frequency: 50-60 Hz, AC input voltage: 220-240 V. Width: 4.41" (112 mm), Depth: 4.41" (112 mm), Height: 7.68" (195 mm). Country of origin: China, Warranty period: 2 year(s). Quantity per pack: 1 pc(s)