Philips AZ385/12, 3.31 lbs (1.5 kg), Black, Portable CD player
Philips AZ385/12. Audio formats supported: MP3, WMA. RMS rated power: 2 W. Supported radio bands: FM, Antenna type: FM. Media types supported: CD, CD-R, CD-RW, MP3-CD, WMA-CD, Playback disc formats: CD audio. Device type: Portable CD player, Product color: Black, Number of decks: 1 deck(s)