Philips logo

Philips AZ3068/61 home audio system 8 W Black, Blue, Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40035
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AZ3068/61 home audio system 8 W Black, Blue, Silver:

Philips AZ3068/61, Black, Blue, Silver, Mechanical, 1 deck(s), 1 discs, Top, 8 W

Long summary description Philips AZ3068/61 home audio system 8 W Black, Blue, Silver:

Philips AZ3068/61. Product color: Black, Blue, Silver, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 8 W, Speaker type: 2-way. Supported radio bands: FM, MW, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.