Philips logo

Philips AZ302/55 home audio system 2 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54376
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips AZ302/55 home audio system 2 W Black:

Philips AZ302/55, Black, 1 discs, Top, 2 W, FM, MW, 3.5 mm

Long summary description Philips AZ302/55 home audio system 2 W Black:

Philips AZ302/55. Product color: Black, Number of optical discs: 1 discs, Disc loading type: Top. RMS rated power: 2 W. Supported radio bands: FM, MW. Headphone connectivity: 3.5 mm. Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio, Playback modes: Fast forward, Fast reverse, Next, Previous, Program, Random, Repeat

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.