Philips CD Soundmachine AZ2558, 12.1 lbs (5.5 kg), Portable CD player
Philips CD Soundmachine AZ2558. Speakers: 2 x 4", wOOx technology, Bass Reflex. Supported radio bands: FM, MW, Antenna type: Telescopic(FM), Internal(AM). Device type: Portable CD player. Display type: LCD. Weight: 12.1 lbs (5.5 kg)