Philips logo

Philips AZ250/12 CD player Blue, Orange, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102625
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AZ250/12 CD player Blue, Orange, White:

Philips AZ250/12, 2.43 lbs (1.1 kg), Blue, Orange, White

Long summary description Philips AZ250/12 CD player Blue, Orange, White:

Philips AZ250/12. RMS rated power: 1 W. Product color: Blue, Orange, White, Disc playback modes: Repeat interval. Volume control: Rotary. Weight: 2.43 lbs (1.1 kg). Package weight: 3.75 lbs (1.7 kg), Package dimensions (WxDxH): 9.72 x 12.6 x 6.02" (247 x 321 x 153 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.