Philips logo

Philips AZ1837/12 CD player Portable CD player Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124181
Info modified on:
12 Oct 2023, 10:19:11
Short summary description Philips AZ1837/12 CD player Portable CD player Black:

Philips AZ1837/12, 3.97 lbs (1.8 kg), Black, Portable CD player

Long summary description Philips AZ1837/12 CD player Portable CD player Black:

Philips AZ1837/12. Audio system: Stereo. RMS rated power: 2 W. Supported radio bands: FM. Media types supported: CD, CD-R, CD-RW, MP3-CD, WMA-CD. Device type: Portable CD player, Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.