Philips logo

Philips AZ105C/12 CD player Pink

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54352
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips AZ105C/12 CD player Pink:

Philips AZ105C/12, 2.43 lbs (1.1 kg), Pink

Long summary description Philips AZ105C/12 CD player Pink:

Philips AZ105C/12. RMS rated power: 2 W. Supported radio bands: FM. Product color: Pink, Disc types supported: CD, CD-R, CD-RW, Number of optical discs: 1 discs. Weight: 2.43 lbs (1.1 kg), Depth: 9.65" (245 mm), Height: 4.84" (123 mm). Package width: 11.2" (284 mm), Package depth: 10.4" (264 mm), Package height: 6.1" (155 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.