Philips logo

Philips AZ102B/79 CD player Portable CD player Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13446
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips AZ102B/79 CD player Portable CD player Black:

Philips AZ102B/79, 3.75 lbs (1.7 kg), Black, Portable CD player

Long summary description Philips AZ102B/79 CD player Portable CD player Black:

Philips AZ102B/79. RMS rated power: 2 W, Driver unit: 0.118" (3 mm). Supported radio bands: FM. Device type: Portable CD player, Product color: Black, Disc playback modes: Programming. Weight: 3.75 lbs (1.7 kg), Depth: 9.65" (245 mm), Height: 4.84" (123 mm). Package width: 11.2" (284 mm), Package depth: 10.4" (264 mm), Package height: 6.1" (155 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.