location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AquaTouch AT941/18 men's shaver Trimmer Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AquaTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT941/18
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT941/18
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103707445 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips AquaTouch AT941/18 men's shaver Trimmer Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - LED indicators
  • - Lithium-Ion (Li-Ion) AC/Battery Charging time: 1 h Fast charging
Long product name Philips AquaTouch AT941/18 men's shaver Trimmer Black, Silver :
The short editorial description of Philips AquaTouch AT941/18 men's shaver Trimmer Black, Silver

Li-Ion, 5.4W, 1 x LED, 60+
More>>>
Philips AquaTouch AT941/18 men's shaver Trimmer Black, Silver:
The official marketing text of Philips AquaTouch AT941/18 men's shaver Trimmer Black, Silver as supplied by the manufacturer

Use wet, protects skin
Now enjoy a refreshing shave without worrying about damaging your skin. The Aquatec seal ensures a comfortable dry shave and a refreshing wet shave. Use it wet with shaving gel or foam for enhanced skin comfort.

Also use wet for enhanced skin comfort
- Aquatec: refreshing wet shave with foam or an easy dry shave

Shave smooth
- TripleTrack blades cover 50% more skin surface at a time
- Super Lift&Cut blades raise hairs to cut closer
- Heads pivot and flex to follow every curve for comfort

Ease of use
- 60 shaving minutes, 1 hour charge
- Washable shaver with QuickRinse system
- Perfect for trimming your sideburns and moustache
- 3 minute quick charge for one shave
Protect your skin
- Glides smoothly over the curves of your face

Short summary description Philips AquaTouch AT941/18 men's shaver Trimmer Black, Silver:
This short summary of the Philips AquaTouch AT941/18 men's shaver Trimmer Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AquaTouch AT941/18, Black, Silver, Charging, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion), 1 h

Long summary description Philips AquaTouch AT941/18 men's shaver Trimmer Black, Silver:
This is an auto-generated long summary of Philips AquaTouch AT941/18 men's shaver Trimmer Black, Silver based on the first three specs of the first five spec groups.

Philips AquaTouch AT941/18. Product color: Black, Silver, LED indicators: Charging, Shaving head replacement(s) period: 2 year(s). Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h

Features
Trimmer *
Yes
Product color *
Black, Silver
Pop-up trimmer
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
LED indicators
Charging
Shaving head replacement(s) period
2 year(s)
Indication
Battery full indication
Yes
Battery low indication
Yes
Replace shaving heads indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
1 h
Fast charging
Yes
Fast charging time
3 min
Power consumption (typical)
5.4 W
Power consumption (standby)
0.25 W
AC input voltage
100-240 V
Shaving time
60 min
Power consumption (max)
5.4 W
Packaging content
Cleaning brush
Yes
Protection cap
Yes