Philips logo

Philips AJ3650/12 radio Clock White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73757
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AJ3650/12 radio Clock White:

Philips AJ3650/12, Clock, FM, 0.2 W, LCD, White, Rotary

Long summary description Philips AJ3650/12 radio Clock White:

Philips AJ3650/12. Radio type: Clock, Supported radio bands: FM. RMS rated power: 0.2 W. Display type: LCD. Product color: White, Volume control: Rotary. Weight: 19.8 oz (560 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.