Philips AJ3230/79, Clock, AM, FM, Amber, 4 digits, Silver, Rotary
Philips AJ3230/79. Radio type: Clock, Supported radio bands: AM, FM. Backlight color: Amber, Display digits: 4 digits. Product color: Silver, Volume control: Rotary. Battery type: AA, Battery voltage: 9 V. Power source: AC/Battery