Philips logo

Philips AJ3123/12 radio Clock Digital Black, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186825
Info modified on:
26 Jul 2024, 09:22:26
Short summary description Philips AJ3123/12 radio Clock Digital Black, White:

Philips AJ3123/12, Clock, Digital, FM, Auto scan, 0.1 W, 2.5"

Long summary description Philips AJ3123/12 radio Clock Digital Black, White:

Philips AJ3123/12. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 0.1 W. Subwoofer driver diameter (imperial): 2.5". Display digits: 4 digits. Product color: Black, White, Volume control: Digital

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.