Philips logo

Philips AJ3115/94 radio Clock Digital Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18660
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips AJ3115/94 radio Clock Digital Black, White:

Philips AJ3115/94, Clock, Digital, FM, 0.02 W, LED, Black, White

Long summary description Philips AJ3115/94 radio Clock Digital Black, White:

Philips AJ3115/94. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 0.02 W. Display type: LED. Product color: Black, White, Volume control: Digital. Compatible battery sizes: AAA, Battery voltage: 3 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.