Philips logo

Philips AJ260/12 radio Clock Analog Gray, Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108688
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips AJ260/12 radio Clock Analog Gray, Silver:

Philips AJ260/12, Clock, Analog, FM, 0.08 W, LCD, White

Long summary description Philips AJ260/12 radio Clock Analog Gray, Silver:

Philips AJ260/12. Radio type: Clock, Tuner type: Analog, Supported radio bands: FM. RMS rated power: 0.08 W. Display type: LCD, Backlight color: White. Product color: Gray, Silver. Compatible battery sizes: AAA, Battery voltage: 1.5 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.