Philips AE5250/12, Portable, Digital, DAB+, FM, 0.3 W, LCD, White
Philips AE5250/12. Radio type: Portable, Tuner type: Digital, Supported radio bands: DAB+, FM. RMS rated power: 0.3 W. Display type: LCD, Backlight color: White. Headphone connectivity: 3.5 mm. Product color: Black