Philips Bathroom radio AE3300/00, Portable, Digital, FM, MW, 0.3 W, LCD, 5 digits
Philips Bathroom radio AE3300/00. Radio type: Portable, Tuner type: Digital, Supported radio bands: FM, MW. RMS rated power: 0.3 W. Display type: LCD, Display digits: 5 digits. Product color: Blue, White, Volume control: Rotary. Battery technology: Alkaline, Compatible battery sizes: AA, Battery voltage: 1.5 V