Philips logo

Philips Portable Radio AE2380 Digital

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105973
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Portable Radio AE2380 Digital:

Philips Portable Radio AE2380, Portable, Digital, FM, LW, MW, 87.5 - 108 MHz, 525 - 1606.5 kHz, 150 - 255 kHz

Long summary description Philips Portable Radio AE2380 Digital:

Philips Portable Radio AE2380. Radio type: Portable, Tuner type: Digital, Supported radio bands: FM, LW, MW. RMS rated power: 0.4 W. Driver unit: 3.94" (10 cm). Display type: LCD. Material: Polystyrene

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.