Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23550728 data-sheets &
43172 brands
– register (free)
Air Purifiers
Philips AC4550/10 air purifier 104 m² 64 dB Silver, White
Philips AC4550/10 air purifier 104 m² 64 dB Silver, White
Edit this data-sheet
Slide 1 of 13
Embed the product datasheet into your content.
XML product data for Philips AC4550/10
XML doc
Icecat LIVE: JS for Philips AC4550/10
Icecat Live DOC
JSON product data for Philips AC4550/10
JSON DOC
CSV product data for Philips AC4550/10
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
AC4550/10
Article code:
AC4550/10
GTIN (EAN/UPC):
8710103901846
Category:
Air Purifiers
Icecat Product ID:
70263226
Data-sheet quality:
created/standardized by Icecat
Product views:
34359
Info modified on:
10 Mar 2025, 20:59:30
Product Brochure/Datasheet (996 KB)
Short summary description Philips AC4550/10 air purifier 104 m² 64 dB Silver, White:
Philips AC4550/10, 64 dB
Long summary description Philips AC4550/10 air purifier 104 m² 64 dB Silver, White:
Philips AC4550/10. Noise level: 64 dB
More >>>
Report mistake
Embed the product datasheet into your content.
XML product data for Philips AC4550/10
XML doc
Icecat LIVE: JS for Philips AC4550/10
Icecat Live DOC
JSON product data for Philips AC4550/10
JSON DOC
CSV product data for Philips AC4550/10
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE