Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23544187 data-sheets &
42688 brands
– register (free)
Air Purifiers
Philips AC4016/00 air purifier 62 dB 30 W Gold
Philips AC4016/00 air purifier 62 dB 30 W Gold
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Philips AC4016/00
XML doc
Icecat LIVE: JS for Philips AC4016/00
Icecat Live DOC
JSON product data for Philips AC4016/00
JSON DOC
CSV product data for Philips AC4016/00
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
new home air purifier AC4016/00
Article code:
AC4016/00
Category:
Air Purifiers
Icecat Product ID:
11185519
Data-sheet quality:
created/standardized by Icecat
Product views:
50271
Info modified on:
05 May 2024, 23:40:09
Philips AC4016/00 (Icecat)
Short summary description Philips AC4016/00 air purifier 62 dB 30 W Gold:
Philips AC4016/00, 62 dB, 224 m³/h
Long summary description Philips AC4016/00 air purifier 62 dB 30 W Gold:
Philips AC4016/00. Noise level: 62 dB, Air purify rate: 224 m³/h
More >>>
Report mistake
Embed the product datasheet into your content.
XML product data for Philips AC4016/00
XML doc
Icecat LIVE: JS for Philips AC4016/00
Icecat Live DOC
JSON product data for Philips AC4016/00
JSON DOC
CSV product data for Philips AC4016/00
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE