Philips logo

Philips A222C6WLW/93 All-in-One PC/workstation Intel® Pentium® N3540 21.5" 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34246
Info modified on:
10 Aug 2024, 09:19:08
Short summary description Philips A222C6WLW/93 All-in-One PC/workstation Intel® Pentium® N3540 21.5" 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White:

Philips A222C6WLW/93, 21.5", Full HD, Intel® Pentium®, 2 GB, 500 GB, Windows 8.1

Long summary description Philips A222C6WLW/93 All-in-One PC/workstation Intel® Pentium® N3540 21.5" 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White:

Philips A222C6WLW/93. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Pentium®, Processor frequency: 2.16 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8.1. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.