Philips logo

Philips TORNADO ESaver fluorescent bulb 20 W E27

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50250
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips TORNADO ESaver fluorescent bulb 20 W E27:

Philips TORNADO ESaver, 20 W, E27, 8000 h, 1350 lm

Long summary description Philips TORNADO ESaver fluorescent bulb 20 W E27:

Philips TORNADO ESaver. Bulb power: 20 W, Fitting/cap type: E27, Luminous flux: 1350 lm, Bulb lifetime: 8000 h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.