Philips logo

Philips 8718291789970 LED bulb Warm white 2700 K 3.5 W GU10

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127578
Info modified on:
27 May 2024, 12:26:42
Short summary description Philips 8718291789970 LED bulb Warm white 2700 K 3.5 W GU10:

Philips 8718291789970, 3.5 W, GU10, 240 lm, 15000 h, Warm white

Long summary description Philips 8718291789970 LED bulb Warm white 2700 K 3.5 W GU10:

Philips 8718291789970. Bulb power: 3.5 W, Fitting/cap type: GU10, Luminous flux: 240 lm, Bulb lifetime: 15000 h, Light color: Warm white, Color temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.